Status: | Unknown |
---|---|
Series: | T6202 Balance |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 50kg |
Resolution (g) | - |
Product Range | T6202 Balance |
SVHC | No SVHC (15-Jan-2019) |
CK Tools T6202 112 Pocket Balance 50Kg/112lb | Rapid Electronics |
POCKET BALANCE, 50KG, TIN HOOK | Farnell |
Where can I find additional details, specifications and documents for a T6202 112?
Additional datasheets, footprints and schematics for T6202 112 are listed on our Part Details page. You can also find images and similar parts to T6202 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T6202 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T6202 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T6202 112 fall under?
The T6202 112 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to T6202 112 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T6202 112 you can contact the distributor directly for product support, shipping queries etc.
Is the T6202 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T6202 112 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for T6202 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T6202 112 often in real-time on the comparison pages.
What if I can't find stock of T6202 112?
You can fill out our help required form which you can use to request a quote for T6202 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.