T598V157M006ATE045 Capacitors by KEMET

CAP, 150UF, 6.3V, TANT, POLYMER, V

Status: Unknown
Series: T598 KO-CAP® Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
Product Range T598 KO-CAP® Series
Capacitance Tolerance ± 20%
Manufacturer Size Code V
ESR 0.045ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 150Uf, 6.3V, Tant, Polymer, V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T598V157M006ATE045?

Additional datasheets, footprints and schematics for T598V157M006ATE045 are listed on our Part Details page. You can also find images and similar parts to T598V157M006ATE045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T598V157M006ATE045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T598V157M006ATE045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T598V157M006ATE045 fall under?

The T598V157M006ATE045 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T598V157M006ATE045 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T598V157M006ATE045 you can contact the distributor directly for product support, shipping queries etc.

Is the T598V157M006ATE045 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T598V157M006ATE045 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for T598V157M006ATE045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T598V157M006ATE045 often in real-time on the comparison pages.

What if I can't find stock of T598V157M006ATE045?

You can fill out our help required form which you can use to request a quote for T598V157M006ATE045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay