T598B225M050ATE150 Capacitors by KEMET

CAP, 2.2UF, 50V, TANT, POLYMER, B

Status: Unknown
Series: T598 KO-CAP® Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for RS
RS
from US$0.88
1,245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
1,929
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.42
10
in stock
Buy Now
Logo for element14
element14
from US$0.43
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.40
5
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 50V
Product Range T598 KO-CAP® Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.15ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 2.2Uf, 50V, Tant, Polymer, B | Newark Electronics
Cap Tantalum Polymer Automotive SMD 2.2µ | RS
Capacitor: tantalum-polymer | Transfer Multisort Elektronik
Cap Tantalum Polymer Automotive SMD 2.2�F 50V, ESR 150mO | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T598B225M050ATE150?

Additional datasheets, footprints and schematics for T598B225M050ATE150 are listed on our Part Details page. You can also find images and similar parts to T598B225M050ATE150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T598B225M050ATE150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T598B225M050ATE150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T598B225M050ATE150 fall under?

The T598B225M050ATE150 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T598B225M050ATE150 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T598B225M050ATE150 you can contact the distributor directly for product support, shipping queries etc.

Is the T598B225M050ATE150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T598B225M050ATE150 have stock available?

Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for T598B225M050ATE150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T598B225M050ATE150 often in real-time on the comparison pages.

What if I can't find stock of T598B225M050ATE150?

You can fill out our help required form which you can use to request a quote for T598B225M050ATE150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay