| Status: | Unknown |
|---|---|
| Series: | Stontronics RPi3 Power Supply |
| RoHS: | Unknown |
| No. of Outputs | 1 Output |
|---|---|
| Output Power Max | 13W |
| Output Voltage - Output 1 | 5.1V |
| Output Current - Output 1 | 2.5A |
| Output Voltage - Output 2 | - |
| Output Current - Output 2 | - |
| Output Connector | USB Micro B |
| Output Voltage - Output 3 | - |
| Output Current - Output 3 | - |
| Power Supply Output Type | Fixed |
| Input Voltage VAC | 94V AC to 264V AC |
| Product Range | Stontronics RPi3 Power Supply |
| Plug Type | AU EU UK US |
| Input Voltage AC Max | 264V |
| Input Voltage AC Min | 94V |
| Output Current Max | 2.5A |
| Psu, Rpi, 5V, 2.5A, Multi Plug Blk | Newark Electronics |
| MICRO USB POWER SUPPLY,5.1 VDC,2.5 A, BLACK,80.86% EFFICIENCY, MICOR USB B 5 PIN | RS Americas |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Outputs | 1 Output |
|---|---|
| Output Power Max | 13W |
| Output Voltage - Output 1 | 5.1VDC |
| Output Current - Output 1 | 2.5A |
| Output Connector | USB Micro B |
Where can I find additional details, specifications and documents for a T5989DV?
Additional datasheets, footprints and schematics for T5989DV are listed on our Part Details page. You can also find images and similar parts to T5989DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5989DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5989DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5989DV fall under?
The T5989DV is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to T5989DV when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5989DV you can contact the distributor directly for product support, shipping queries etc.
Is the T5989DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5989DV have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for T5989DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5989DV often in real-time on the comparison pages.
What if I can't find stock of T5989DV?
You can fill out our help required form which you can use to request a quote for T5989DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.