T591D157M016ATE065 KEMET Parts by KEMET

CAP 150µF 16V 20%

Status: Unknown
Series: T591 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for RS
RS
from US$1.81
194
in stock
Buy Now
Logo for Micros
Micros
from US$1.06
88
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
-
Buy Now
Logo for element14
element14
from US$0.78
-
Buy Now
Logo for Farnell
Farnell
from US$0.72
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 16V
Product Range T591 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.065ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor Polymer 150uF 16V 65mohm ESR | RS
Cap, 150Μf, 16V, 20% Rohs Compliant: Yes |Kemet T591D157M016ATE065 | Newark Electronics
CAP, 150µF, 16V, 20% | element14
Tantalum Polymer Capacitor, 150 uF, 16 V, ± 20%, D, 65 mohm, 2917 [7343-31 Metric] | Avnet Asia
Tantalum Polymer Capacitor, 150 uF, 16 V, � 20%, D, 65 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T591D157M016ATE065?

Additional datasheets, footprints and schematics for T591D157M016ATE065 are listed on our Part Details page. You can also find images and similar parts to T591D157M016ATE065 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T591D157M016ATE065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T591D157M016ATE065 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T591D157M016ATE065 fall under?

The T591D157M016ATE065 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T591D157M016ATE065 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T591D157M016ATE065 you can contact the distributor directly for product support, shipping queries etc.

Is the T591D157M016ATE065 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T591D157M016ATE065 have stock available?

Authorised distributors including RS, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for T591D157M016ATE065.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T591D157M016ATE065 often in real-time on the comparison pages.

What if I can't find stock of T591D157M016ATE065?

You can fill out our help required form which you can use to request a quote for T591D157M016ATE065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay