Status: | Unknown |
---|---|
Series: | T591 KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
500
in stock
|
Buy Now | |
element14
from US$0.96
|
500
in stock
|
Buy Now | |
Farnell
from US$1.00
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
492
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | T591 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.09ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap, 10Uf, 50V, Tant, Polymer, D Rohs Compliant: Yes |Kemet T591D106M050ATE090 | Newark Electronics |
CAP, 10UF, 50V, TANT, POLYMER, D | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Capacitor T591 Tant 10uF 50V 90m Auto | RS |
10uF Solid Electrolytic Tantalum Electrolytic Capacitor,50VDC +/-20%,T591 Series | KEMET T591D106M050ATE090 | RS Americas |
Tantalum Polymer Capacitor, 10 uF, 50 V, � 20%, D, 90 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T591D106M050ATE090?
Additional datasheets, footprints and schematics for T591D106M050ATE090 are listed on our Part Details page. You can also find images and similar parts to T591D106M050ATE090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T591D106M050ATE090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T591D106M050ATE090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T591D106M050ATE090 fall under?
The T591D106M050ATE090 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T591D106M050ATE090 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T591D106M050ATE090 you can contact the distributor directly for product support, shipping queries etc.
Is the T591D106M050ATE090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T591D106M050ATE090 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for T591D106M050ATE090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T591D106M050ATE090 often in real-time on the comparison pages.
What if I can't find stock of T591D106M050ATE090?
You can fill out our help required form which you can use to request a quote for T591D106M050ATE090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.