Status: | Unknown |
---|---|
Series: | Stontronics RPi3 Power Supply |
RoHS: | Unknown |
Prices starting from US$8.47
Accessory Type | Power Supply |
---|---|
For Use With | Raspberry Pi |
Product Range | Stontronics RPi3 Power Supply |
Features | 1.5M Micro USB B Lead 50 000 Hour MTBF ErP Level 6 Efficiency Rating |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
No. of Outputs | 1 Output |
Output Connector | USB Micro |
Output Current - Output 1 | 2.5A |
Output Current Max | 2.5A |
Output Power Max | 13W |
Output Voltage - Output 1 | 5V |
Output Voltage Nom. | 5.2V |
Plug Type | AU EU UK US |
Power Supply Output Type | Fixed |
POWER SUPPLY, 5.1V, RASPBERRY PI | element14 |
Raspberry Pi USB Power Supply for Raspberry Pi 240VAC 500mA 13W Euro Type C (CEE 7/16) Plug / US Plug / UK Type G (BS1363) Plug / AU Plug USB Micro-B Plug | Distrelec |
Micro USB Power Supply 5V 2.5A White | RS |
Psu, Raspberry Pi, 5V, 2.5A, Multi Plug | Newark Electronics |
Micro USB Power Supply,5.1 VDC,2.5A, White,80.86% Efficiency, Micor USB B 5 Pin | Raspberry Pi T5875DV | RS Americas |
Where can I find additional details, specifications and documents for a T5875DV?
Additional datasheets, footprints and schematics for T5875DV are listed on our Part Details page. You can also find images and similar parts to T5875DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5875DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5875DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5875DV fall under?
The T5875DV is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to T5875DV when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5875DV you can contact the distributor directly for product support, shipping queries etc.
Is the T5875DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5875DV have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for T5875DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5875DV often in real-time on the comparison pages.
What if I can't find stock of T5875DV?
You can fill out our help required form which you can use to request a quote for T5875DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.