Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | - |
---|---|
For Use With | - |
Product Range | - |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Connector | USB Micro |
Output Current Max | 2A |
Output Power Max | 10W |
Output Voltage Nom. | 5V |
Plug Type | AU |
Power Supply Output Type | Fixed |
Where can I find additional details, specifications and documents for a T5584DV?
Additional datasheets, footprints and schematics for T5584DV are listed on our Part Details page. You can also find images and similar parts to T5584DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5584DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5584DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5584DV fall under?
The T5584DV is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to T5584DV when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5584DV you can contact the distributor directly for product support, shipping queries etc.
Is the T5584DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T5584DV have stock available?
There is no stock from authorised distributors for T5584DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5584DV often in real-time on the comparison pages.
What if I can't find stock of T5584DV?
You can fill out our help required form which you can use to request a quote for T5584DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.