T5582DV Raspberry Pi by Stontronics

PSU RASPBERRY PI 5V 2A MICRO USB.

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Power Supply
For Use With Raspberry Pi model 1 and Raspberry Pi 2 model B
Product Range -
Input Voltage AC Max 264V
Input Voltage AC Min 90V
Output Connector USB Micro
Output Current Max 2A
Output Power Max 10W
Output Voltage Nom. 5V
Plug Type AU EU UK US
Power Supply Output Type Fixed

Alternative Descriptions

PSU, RASPBERRY PI, 5V, 2A, MICRO USB. | Farnell
Psu, Raspberry Pi, 5V, 2A, Micro Usb | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a T5582DV?

Additional datasheets, footprints and schematics for T5582DV are listed on our Part Details page. You can also find images and similar parts to T5582DV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T5582DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5582DV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T5582DV fall under?

The T5582DV is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.

Can I view similar or alternative parts?

You can view similar parts to T5582DV when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T5582DV you can contact the distributor directly for product support, shipping queries etc.

Is the T5582DV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T5582DV have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for T5582DV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T5582DV often in real-time on the comparison pages.

What if I can't find stock of T5582DV?

You can fill out our help required form which you can use to request a quote for T5582DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay