Status: | Unknown |
---|---|
Series: | T556 Series |
RoHS: | Unknown |
Capacitance | 25µF |
---|---|
Voltage Rating | 50V |
Product Range | T556 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.17ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Cap Tantalum Polymer Herm Seal SMD 25F, 20%, 50V,170m? ESR, SnPb, 125?C | KEMET T556B256M050AH | RS Americas |
CAP, 25UF, 50V, TANT, POLYMER, CASE B | Farnell |
Where can I find additional details, specifications and documents for a T556B256M050AH?
Additional datasheets, footprints and schematics for T556B256M050AH are listed on our Part Details page. You can also find images and similar parts to T556B256M050AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T556B256M050AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T556B256M050AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T556B256M050AH fall under?
The T556B256M050AH is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T556B256M050AH when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T556B256M050AH you can contact the distributor directly for product support, shipping queries etc.
Is the T556B256M050AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T556B256M050AH have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for T556B256M050AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T556B256M050AH often in real-time on the comparison pages.
What if I can't find stock of T556B256M050AH?
You can fill out our help required form which you can use to request a quote for T556B256M050AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.