T556B127K050AT KEMET Parts by KEMET

CAP 120UF 50V TANT POLYMER CASE B

Status: Unknown
Series: T556 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.96

Distributor Stock
Logo for Farnell
Farnell
from US$44.96
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$51.05
-
Buy Now

Specifications

Capacitance 120µF
Voltage Rating 50V
Product Range T556 Series
Capacitance Tolerance ± 10%
Manufacturer Size Code B
ESR 0.09ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
MSL MSL 1 - Unlimited

Alternative Descriptions

Cap Tantalum Polymer Herm Seal SMD 120F, 10%, 50V, 90m? ESR,100% Sn, 125?C | KEMET T556B127K050AT | RS Americas
CAP, 120UF, 50V, TANT, POLYMER, CASE B | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T556B127K050AT?

Additional datasheets, footprints and schematics for T556B127K050AT are listed on our Part Details page. You can also find images and similar parts to T556B127K050AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T556B127K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T556B127K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T556B127K050AT fall under?

The T556B127K050AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T556B127K050AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T556B127K050AT you can contact the distributor directly for product support, shipping queries etc.

Is the T556B127K050AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T556B127K050AT have stock available?

Authorised distributors including RS Americas and Farnell have stock available or on a lead time for T556B127K050AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T556B127K050AT often in real-time on the comparison pages.

What if I can't find stock of T556B127K050AT?

You can fill out our help required form which you can use to request a quote for T556B127K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay