T555B686M030AH KEMET Parts by KEMET

CAP 68UF 30V TANT POLYMER CASE B

Status: Unknown
Series: T555 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.57

Distributor Stock
Logo for Farnell
Farnell
from US$30.57
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$34.23
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 30V
Product Range T555 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.14ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
MSL MSL 1 - Unlimited

Alternative Descriptions

Cap Tantalum Polymer Herm Seal SMD 68F, 20%, 30V, 140m? ESR, SnPb, 105?C | KEMET T555B686M030AH | RS Americas
CAP, 68UF, 30V, TANT, POLYMER, CASE B | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T555B686M030AH?

Additional datasheets, footprints and schematics for T555B686M030AH are listed on our Part Details page. You can also find images and similar parts to T555B686M030AH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T555B686M030AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T555B686M030AH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T555B686M030AH fall under?

The T555B686M030AH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T555B686M030AH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T555B686M030AH you can contact the distributor directly for product support, shipping queries etc.

Is the T555B686M030AH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T555B686M030AH have stock available?

Authorised distributors including RS Americas and Farnell have stock available or on a lead time for T555B686M030AH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T555B686M030AH often in real-time on the comparison pages.

What if I can't find stock of T555B686M030AH?

You can fill out our help required form which you can use to request a quote for T555B686M030AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay