Status: | Unknown |
---|---|
Series: | T555 Series |
RoHS: | Unknown |
Capacitance | 50µF |
---|---|
Voltage Rating | 25V |
Product Range | T555 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.17ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Cap Tantalum Polymer Herm Seal SMD 50F, 20%, 25V, 170m? ESR, SnPb, 105?C | KEMET T555B506M025AH | RS Americas |
CAP, 50UF, 25V, TANT, POLYMER, CASE B | Farnell |
Where can I find additional details, specifications and documents for a T555B506M025AH?
Additional datasheets, footprints and schematics for T555B506M025AH are listed on our Part Details page. You can also find images and similar parts to T555B506M025AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T555B506M025AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T555B506M025AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T555B506M025AH fall under?
The T555B506M025AH is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T555B506M025AH when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T555B506M025AH you can contact the distributor directly for product support, shipping queries etc.
Is the T555B506M025AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T555B506M025AH have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for T555B506M025AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T555B506M025AH often in real-time on the comparison pages.
What if I can't find stock of T555B506M025AH?
You can fill out our help required form which you can use to request a quote for T555B506M025AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.