Status: | Unknown |
---|---|
Series: | T555 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Product Range | T555 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.14ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Cap Tantalum Polymer Herm Seal SMD 100F, 20%, 10V, 140m? ESR,100% Sn, 105?C | KEMET T555B107M010AT | RS Americas |
CAP, 100UF, 10V, TANT, POLYMER, CASE B | Farnell |
Where can I find additional details, specifications and documents for a T555B107M010AT?
Additional datasheets, footprints and schematics for T555B107M010AT are listed on our Part Details page. You can also find images and similar parts to T555B107M010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T555B107M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T555B107M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T555B107M010AT fall under?
The T555B107M010AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T555B107M010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T555B107M010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T555B107M010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T555B107M010AT have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for T555B107M010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T555B107M010AT often in real-time on the comparison pages.
What if I can't find stock of T555B107M010AT?
You can fill out our help required form which you can use to request a quote for T555B107M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.