Status: | Unknown |
---|---|
Series: | T550 Series |
RoHS: | Unknown |
Capacitance | 39µF |
---|---|
Voltage Rating | 60V |
Product Range | T550 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.16ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | Axial Leaded |
Tantalum Capacitor Case | 0602 [1605 Metric] |
Tant Cap 39.0Uf 60.0V Rohs Compliant: No |Kemet T550B396M060AH | Newark Electronics |
Tantalum Polymer Capacitor, 39 uF, 60 V, ± 20%, B, 160 mohm, Axial Leaded | Avnet America |
CAP, 39µF, 60V, 20% | element14 |
Where can I find additional details, specifications and documents for a T550B396M060AH?
Additional datasheets, footprints and schematics for T550B396M060AH are listed on our Part Details page. You can also find images and similar parts to T550B396M060AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T550B396M060AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T550B396M060AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T550B396M060AH fall under?
The T550B396M060AH is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T550B396M060AH when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T550B396M060AH you can contact the distributor directly for product support, shipping queries etc.
Is the T550B396M060AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T550B396M060AH have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T550B396M060AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T550B396M060AH often in real-time on the comparison pages.
What if I can't find stock of T550B396M060AH?
You can fill out our help required form which you can use to request a quote for T550B396M060AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.