Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TTI Europe
from US$0.91
|
14,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Ko-Capr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W Rohs Compliant: Yes |Kemet T545W477M006ATE035 | Newark Electronics |
Tantalum Polymer Capacitor, 470 uF, 6.3 V, ± 20%, W, 35 mohm, 2917 [7343-15 Metric] | Avnet America |
CAP, 470µF, 6.3V, 20%, 2917 | element14 |
Tantalum Polymer Capacitor, 470 uF, 6.3 V, � 20%, W, 35 mohm, 2917 [7343-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T545W477M006ATE035?
Additional datasheets, footprints and schematics for T545W477M006ATE035 are listed on our Part Details page. You can also find images and similar parts to T545W477M006ATE035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T545W477M006ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T545W477M006ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T545W477M006ATE035 fall under?
The T545W477M006ATE035 is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T545W477M006ATE035 when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T545W477M006ATE035 you can contact the distributor directly for product support, shipping queries etc.
Is the T545W477M006ATE035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T545W477M006ATE035 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for T545W477M006ATE035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T545W477M006ATE035 often in real-time on the comparison pages.
What if I can't find stock of T545W477M006ATE035?
You can fill out our help required form which you can use to request a quote for T545W477M006ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.