Status: | Unknown |
---|---|
Series: | T543 KO-CAP® |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Product Range | T543 KO-CAP® |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | D |
ESR | 0.035ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Tantalum Capacitor Case | 2917 [7343 Metric] |
T543 Cap Tantalum Polymer 100uF 10% 16VD | RS |
Cap, 100Μf, 16V, 10%, 2917 | Newark Electronics |
CAP, 100µF, 16V, 10%, 2917 | element14 |
Tantalum Polymer Capacitor, 100 uF, 16 V, ± 10%, D, 35 mohm, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T543D107K016ATE035?
Additional datasheets, footprints and schematics for T543D107K016ATE035 are listed on our Part Details page. You can also find images and similar parts to T543D107K016ATE035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T543D107K016ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T543D107K016ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T543D107K016ATE035 fall under?
The T543D107K016ATE035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T543D107K016ATE035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T543D107K016ATE035 you can contact the distributor directly for product support, shipping queries etc.
Is the T543D107K016ATE035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T543D107K016ATE035 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T543D107K016ATE035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T543D107K016ATE035 often in real-time on the comparison pages.
What if I can't find stock of T543D107K016ATE035?
You can fill out our help required form which you can use to request a quote for T543D107K016ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.