Status: | Unknown |
---|---|
Series: | T541 KO-CAP® |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Product Range | T541 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343-43 Metric] |
Cap, Tant, Polymer, 220Uf, 16V, Case X | Newark Electronics |
CAP, 220µF, 16V, 20% | element14 |
Where can I find additional details, specifications and documents for a T541X227M016AH6710?
Additional datasheets, footprints and schematics for T541X227M016AH6710 are listed on our Part Details page. You can also find images and similar parts to T541X227M016AH6710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T541X227M016AH6710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T541X227M016AH6710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T541X227M016AH6710 fall under?
The T541X227M016AH6710 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T541X227M016AH6710 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T541X227M016AH6710 you can contact the distributor directly for product support, shipping queries etc.
Is the T541X227M016AH6710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T541X227M016AH6710 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T541X227M016AH6710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T541X227M016AH6710 often in real-time on the comparison pages.
What if I can't find stock of T541X227M016AH6710?
You can fill out our help required form which you can use to request a quote for T541X227M016AH6710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.