Status: | Unknown |
---|---|
Series: | T530 KO-CAP® |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T530 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.01ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Tant, 330Uf, 6.3V | Newark Electronics |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, Y, 10 mohm, 2917 [7343-40 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 330UF, 6.3V, TANT, POLYMER, CASE Y | Farnell |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, � 20%, Y, 10 mohm, 2917 [7343-40 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530Y337M006ATE010?
Additional datasheets, footprints and schematics for T530Y337M006ATE010 are listed on our Part Details page. You can also find images and similar parts to T530Y337M006ATE010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530Y337M006ATE010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530Y337M006ATE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530Y337M006ATE010 fall under?
The T530Y337M006ATE010 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T530Y337M006ATE010 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530Y337M006ATE010 you can contact the distributor directly for product support, shipping queries etc.
Is the T530Y337M006ATE010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530Y337M006ATE010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for T530Y337M006ATE010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530Y337M006ATE010 often in real-time on the comparison pages.
What if I can't find stock of T530Y337M006ATE010?
You can fill out our help required form which you can use to request a quote for T530Y337M006ATE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.