Status: | Unknown |
---|---|
Series: | T530 KO-CAP® |
RoHS: | Unknown |
Capacitance | 680µF |
---|---|
Voltage Rating | 4V |
Product Range | T530 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.01ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
T530 Cap Tantalum Polymer680uF 20% 4VDC | RS |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Capacitor, 680Uf, 4V, 7343-43 20% | Newark Electronics |
Tantalum Polymer Capacitor, 680 uF, 4 V, ± 20%, X, 10 mohm, 2917 [7343-43 Metric] | Avnet America |
CAP, 680UF, 4V, TANT, POLYMER, CASE X | Farnell |
Tantalum Polymer Capacitor, 680 uF, 4 V, � 20%, X, 10 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530X687M004ATE010?
Additional datasheets, footprints and schematics for T530X687M004ATE010 are listed on our Part Details page. You can also find images and similar parts to T530X687M004ATE010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530X687M004ATE010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530X687M004ATE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530X687M004ATE010 fall under?
The T530X687M004ATE010 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T530X687M004ATE010 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530X687M004ATE010 you can contact the distributor directly for product support, shipping queries etc.
Is the T530X687M004ATE010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530X687M004ATE010 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for T530X687M004ATE010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530X687M004ATE010 often in real-time on the comparison pages.
What if I can't find stock of T530X687M004ATE010?
You can fill out our help required form which you can use to request a quote for T530X687M004ATE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.