Status: | Unknown |
---|---|
Series: | T530 KO-CAP® |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.33
|
663
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
663
in stock
|
Buy Now | |
element14
from US$4.60
|
663
in stock
|
Buy Now | |
Rapid Electronics
from US$5.10
|
176
in stock
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now | |
RS Americas
from US$3.63
|
-
|
Buy Now | |
TTI Europe
from US$3.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T530 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.006ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.3mm |
External Length / Height | 4mm |
External Width | 7.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance - | 20% |
Voltage Rating V DC | 6V |
Cap, 470Μf, 6.3V, 20%, 2917, Smd | Newark Electronics |
CAP, 470µF, 6.3V, 20%, 2917, SMD | element14 |
Tantalum Polymer Capacitor, 470 uF, 6.3 V, ± 20%, X, 6 mohm, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
Tantalum Polymer Capacitor, 470 uF, 6.3 V, � 20%, X, 6 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530X477M006ATE006?
Additional datasheets, footprints and schematics for T530X477M006ATE006 are listed on our Part Details page. You can also find images and similar parts to T530X477M006ATE006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530X477M006ATE006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530X477M006ATE006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530X477M006ATE006 fall under?
The T530X477M006ATE006 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T530X477M006ATE006 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530X477M006ATE006 you can contact the distributor directly for product support, shipping queries etc.
Is the T530X477M006ATE006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530X477M006ATE006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for T530X477M006ATE006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530X477M006ATE006 often in real-time on the comparison pages.
What if I can't find stock of T530X477M006ATE006?
You can fill out our help required form which you can use to request a quote for T530X477M006ATE006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.