Status: | Unknown |
---|---|
Series: | T530 KO-CAP® Series |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
1,000
in stock
|
Buy Now | |
element14
from US$4.31
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.99
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.87
|
-
|
Buy Now | |
RS Americas
from US$7.95
|
-
|
Buy Now | |
Avnet Asia
from US$4.51
|
-
|
Buy Now | |
TTI Europe
from US$4.42
|
-
|
Buy Now |
Capacitance | 1500µF |
---|---|
Voltage Rating | 2.5V |
Product Range | T530 KO-CAP® Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.005ohm |
Operating Temperature Min | -55°C |
Cap, 1500Uf, 2.5V, Tant, Polymer, Case X | Newark Electronics |
CAP, 1500UF, 2.5V, TANT, POLYMER, CASE X | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 1500 uF, 2.5 V, � 20%, X, 5 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 1500 uF, 2.5 V, ± 20%, X, 5 mohm, 2917 [7343-43 Metric] | Avnet America |
Capacitor, Tantalum SMT, High Capacitance, Ultra Low ESR, 1500uF, 2.5V, 20% | KEMET T530X158M2R5ATE005 | RS Americas |
Where can I find additional details, specifications and documents for a T530X158M2R5ATE005?
Additional datasheets, footprints and schematics for T530X158M2R5ATE005 are listed on our Part Details page. You can also find images and similar parts to T530X158M2R5ATE005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530X158M2R5ATE005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530X158M2R5ATE005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530X158M2R5ATE005 fall under?
The T530X158M2R5ATE005 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T530X158M2R5ATE005 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530X158M2R5ATE005 you can contact the distributor directly for product support, shipping queries etc.
Is the T530X158M2R5ATE005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530X158M2R5ATE005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for T530X158M2R5ATE005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530X158M2R5ATE005 often in real-time on the comparison pages.
What if I can't find stock of T530X158M2R5ATE005?
You can fill out our help required form which you can use to request a quote for T530X158M2R5ATE005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.