Status: | Unknown |
---|---|
Series: | T530 KO-CAP® |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 2.5V |
Product Range | T530 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.004ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitor,1000Uf,2.5Vdc,20-% Tol,20+% Tol |Kemet T530X108M2R5ATE004 | Newark Electronics |
Tantalum Polymer Capacitor, 1000 uF, 2.5 V, ± 20%, X, 4 mohm, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 1000µF, 2.5V, 20% | element14 |
Tantalum Polymer Capacitor, 1000 uF, 2.5 V, � 20%, X, 4 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530X108M2R5ATE004?
Additional datasheets, footprints and schematics for T530X108M2R5ATE004 are listed on our Part Details page. You can also find images and similar parts to T530X108M2R5ATE004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530X108M2R5ATE004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530X108M2R5ATE004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530X108M2R5ATE004 fall under?
The T530X108M2R5ATE004 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T530X108M2R5ATE004 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530X108M2R5ATE004 you can contact the distributor directly for product support, shipping queries etc.
Is the T530X108M2R5ATE004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530X108M2R5ATE004 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for T530X108M2R5ATE004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530X108M2R5ATE004 often in real-time on the comparison pages.
What if I can't find stock of T530X108M2R5ATE004?
You can fill out our help required form which you can use to request a quote for T530X108M2R5ATE004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.