Status: | Unknown |
---|---|
Series: | T530 KO-CAP® Series |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.46
|
No stock
|
Buy Now | |
TTI Europe
from US$3.61
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.40
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
element14
from US$3.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Product Range | T530 KO-CAP® Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.01ohm |
Capacitor Terminals | SMD |
Tantalum Capacitor, 220Uf, 10V, 7343-31 20% | Newark Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D, 10 Milliohms, 2917 [7343 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 220µF, 10V, 20% | element14 |
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D, 10 Milliohms, 2917 [7343 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530D227M010ATE010?
Additional datasheets, footprints and schematics for T530D227M010ATE010 are listed on our Part Details page. You can also find images and similar parts to T530D227M010ATE010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530D227M010ATE010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530D227M010ATE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530D227M010ATE010 fall under?
The T530D227M010ATE010 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T530D227M010ATE010 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530D227M010ATE010 you can contact the distributor directly for product support, shipping queries etc.
Is the T530D227M010ATE010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530D227M010ATE010 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for T530D227M010ATE010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530D227M010ATE010 often in real-time on the comparison pages.
What if I can't find stock of T530D227M010ATE010?
You can fill out our help required form which you can use to request a quote for T530D227M010ATE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.