T529P226M010AAE200 Capacitors by KEMET

CAP TANT POLYMER 22UF 10V CASE P

Status: Unknown
Series: T52X KO-CAP® Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
2,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
3,960
in stock
Buy Now
Logo for element14
element14
from US$0.42
2,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Product Range T52X KO-CAP® Series
Capacitance Tolerance ± 20%
Manufacturer Size Code P
ESR 0.2ohm
Operating Temperature Min -55°C

Alternative Descriptions

Cap, Tant, Polymer, 22Uf, 10V, Case P | Newark Electronics
CAP, 22µF, 10V, 20%, 0805 | element14
Tantalum Polymer Capacitor, 22 uF, 10 V, ± 20%, P, 200 mohm, 0805 [2012-10 Metric] | Avnet America
Tantalum Polymer Capacitor, 22 uF, 10 V, � 20%, P, 200 mohm, 0805 [2012-10 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T529P226M010AAE200?

Additional datasheets, footprints and schematics for T529P226M010AAE200 are listed on our Part Details page. You can also find images and similar parts to T529P226M010AAE200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T529P226M010AAE200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T529P226M010AAE200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T529P226M010AAE200 fall under?

The T529P226M010AAE200 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T529P226M010AAE200 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T529P226M010AAE200 you can contact the distributor directly for product support, shipping queries etc.

Is the T529P226M010AAE200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T529P226M010AAE200 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for T529P226M010AAE200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T529P226M010AAE200 often in real-time on the comparison pages.

What if I can't find stock of T529P226M010AAE200?

You can fill out our help required form which you can use to request a quote for T529P226M010AAE200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay