Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 8V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | T |
ESR | 0.08ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 1411 [3528-12 Metric] |
Surface Mount Tantalum Capacitor, Ko-Capr, T525 Series, 33 F, 1411 [3528-12 Metric], 0.08 Ohm, 8 V Rohs Compliant: Yes |Kemet T525T336M008ATE080 | Newark Electronics |
CAP, 33µF, 8V, 20% | element14 |
Tantalum Polymer Capacitor, 33 uF, 8 V, � 20%, T, 80 mohm, 1411 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T525T336M008ATE080?
Additional datasheets, footprints and schematics for T525T336M008ATE080 are listed on our Part Details page. You can also find images and similar parts to T525T336M008ATE080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T525T336M008ATE080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T525T336M008ATE080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T525T336M008ATE080 fall under?
The T525T336M008ATE080 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T525T336M008ATE080 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T525T336M008ATE080 you can contact the distributor directly for product support, shipping queries etc.
Is the T525T336M008ATE080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T525T336M008ATE080 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T525T336M008ATE080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T525T336M008ATE080 often in real-time on the comparison pages.
What if I can't find stock of T525T336M008ATE080?
You can fill out our help required form which you can use to request a quote for T525T336M008ATE080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.