T525B476M006ATE080 KEMET Parts by KEMET

CAP TA POLYMER 47UF 6.3VDC 20% 3.5 X 2.8 X 1.9MM SMD 3528-21

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for RS
RS
from US$0.58
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
2,528
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.37
-
Buy Now
Logo for Farnell
Farnell
from US$0.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Cap, Tant, Polymer, 47Uf, 6.3V, Case B | Newark Electronics
T525 Cap Tantalum Polymer 47uF 20% 6.3VD | RS
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, B, 80 mohm, 1411 [3528-21 Metric] | Avnet America
CAP, 47µF, 6.3V, 20% | element14
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, B, 80 mohm, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T525B476M006ATE080?

Additional datasheets, footprints and schematics for T525B476M006ATE080 are listed on our Part Details page. You can also find images and similar parts to T525B476M006ATE080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T525B476M006ATE080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T525B476M006ATE080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T525B476M006ATE080 fall under?

The T525B476M006ATE080 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T525B476M006ATE080 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T525B476M006ATE080 you can contact the distributor directly for product support, shipping queries etc.

Is the T525B476M006ATE080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T525B476M006ATE080 have stock available?

Authorised distributors including Newark Electronics, RS, Avnet America, element14 and TTI Europe have stock available or on a lead time for T525B476M006ATE080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T525B476M006ATE080 often in real-time on the comparison pages.

What if I can't find stock of T525B476M006ATE080?

You can fill out our help required form which you can use to request a quote for T525B476M006ATE080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay