Status: | Unknown |
---|---|
Series: | T523 KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
654
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
4,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
654
in stock
|
Buy Now | |
element14
from US$0.51
|
654
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T523 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | T |
ESR | 0.03ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 150Μf, 6.3V, 20% Rohs Compliant: Yes |Kemet T523T157M006APE030 | Newark Electronics |
CAP, 150µF, 6.3V, 20% | element14 |
KEMET Tantalum Capacitor 150uF 6.3V 20% 30mOhm | Distrelec |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, T, 30 mohm, 1411 [3528-12 Metric] | Avnet America |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, T, 30 mohm, 1411 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T523T157M006APE030?
Additional datasheets, footprints and schematics for T523T157M006APE030 are listed on our Part Details page. You can also find images and similar parts to T523T157M006APE030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T523T157M006APE030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T523T157M006APE030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T523T157M006APE030 fall under?
The T523T157M006APE030 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T523T157M006APE030 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T523T157M006APE030 you can contact the distributor directly for product support, shipping queries etc.
Is the T523T157M006APE030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T523T157M006APE030 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for T523T157M006APE030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T523T157M006APE030 often in real-time on the comparison pages.
What if I can't find stock of T523T157M006APE030?
You can fill out our help required form which you can use to request a quote for T523T157M006APE030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.