T523H477M016APE070 KEMET Parts by KEMET

CAP 470µF 16V 20%

Status: Unknown
Series: T523 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.15

Distributor Stock
Logo for RS
RS
from US$4.59
No stock
Buy Now
Logo for element14
element14
from US$3.32
38
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.61
37
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.15
37
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.68
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 16V
Product Range T523 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code H
ESR 0.07ohm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 470µF, 16V, 20% | element14
Cap, 470Μf, 16V, 20% | Newark Electronics
Capacitor Tantalum Polymer High CV SMD | RS
Tantalum Polymer Capacitor, 470 uF, 16 V, ± 20%, H, 70 mohm, 2924 [7360-20 Metric] | Avnet America
Tantalum Polymer Capacitor, 470 uF, 16 V, � 20%, H, 70 mohm, 2924 [7360-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T523H477M016APE070?

Additional datasheets, footprints and schematics for T523H477M016APE070 are listed on our Part Details page. You can also find images and similar parts to T523H477M016APE070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T523H477M016APE070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T523H477M016APE070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T523H477M016APE070 fall under?

The T523H477M016APE070 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T523H477M016APE070 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T523H477M016APE070 you can contact the distributor directly for product support, shipping queries etc.

Is the T523H477M016APE070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T523H477M016APE070 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for T523H477M016APE070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T523H477M016APE070 often in real-time on the comparison pages.

What if I can't find stock of T523H477M016APE070?

You can fill out our help required form which you can use to request a quote for T523H477M016APE070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay