T522Y477M006ATE035 Capacitors by KEMET

CAP 470µF 6.3V 20%

Status: Unknown
Series: T522 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
-
Buy Now
Logo for element14
element14
from US$1.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 6.3V
Product Range T522 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code Y
ESR 0.035ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Tantalum Capacitor Case 2917 [7343-40 Metric]

Alternative Descriptions

Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 470 F, 20%, 6.3 V, 2917 [7343-40 Metric] Rohs Compliant: Yes |Kemet T522Y477M006ATE035 | Newark Electronics
CAP, 470µF, 6.3V, 20% | element14
Tantalum Polymer Capacitor, 470 uF, 6.3 V, � 20%, Y, 35 mohm, 2917 [7343-40 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T522Y477M006ATE035?

Additional datasheets, footprints and schematics for T522Y477M006ATE035 are listed on our Part Details page. You can also find images and similar parts to T522Y477M006ATE035 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T522Y477M006ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T522Y477M006ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T522Y477M006ATE035 fall under?

The T522Y477M006ATE035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T522Y477M006ATE035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T522Y477M006ATE035 you can contact the distributor directly for product support, shipping queries etc.

Is the T522Y477M006ATE035 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T522Y477M006ATE035 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T522Y477M006ATE035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T522Y477M006ATE035 often in real-time on the comparison pages.

What if I can't find stock of T522Y477M006ATE035?

You can fill out our help required form which you can use to request a quote for T522Y477M006ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay