Status: | Unknown |
---|---|
Series: | T522 KO-CAP® |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T522 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | V |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343-19 Metric] |
Surface Mount Tantalum Capacitor, Ko-Capr, T522 Series, 220 F, 20%, 6.3 V, 2917 [7343-19 Metric] Rohs Compliant: Yes |Kemet T522V227M006ATE040 | Newark Electronics |
CAP, 220µF, 6.3V, 20% | element14 |
Tantalum Polymer Capacitor, 220 uF, 6.3 V, � 20%, V, 40 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T522V227M006ATE040?
Additional datasheets, footprints and schematics for T522V227M006ATE040 are listed on our Part Details page. You can also find images and similar parts to T522V227M006ATE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T522V227M006ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T522V227M006ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T522V227M006ATE040 fall under?
The T522V227M006ATE040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T522V227M006ATE040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T522V227M006ATE040 you can contact the distributor directly for product support, shipping queries etc.
Is the T522V227M006ATE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T522V227M006ATE040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T522V227M006ATE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T522V227M006ATE040 often in real-time on the comparison pages.
What if I can't find stock of T522V227M006ATE040?
You can fill out our help required form which you can use to request a quote for T522V227M006ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.