Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
4,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
686
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
153
in stock
|
Buy Now | |
element14
from US$3.00
|
153
in stock
|
Buy Now | |
Farnell
from US$2.85
|
153
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
114
in stock
|
Buy Now | |
Rutronik
from US$2.29
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$2.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.03ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
T521 Tantalum Capacitor 100uF 25V 20% | RS |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Cap, 100Μf, 25V, 20% | Newark Electronics |
CAP, 100µF, 25V, 20% | element14 |
KEMET Tantalum Capacitor 100uF 25V 20% 30mOhm | Distrelec |
Tantalum Polymer Capacitor, 100 uF, 25 V, ± 20%, X, 30 mohm, 2917 [7343-43 Metric] | Avnet America |
Tantalum Polymer Capacitor, 100 uF, 25 V, � 20%, X, 30 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T521X107M025ATE030?
Additional datasheets, footprints and schematics for T521X107M025ATE030 are listed on our Part Details page. You can also find images and similar parts to T521X107M025ATE030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521X107M025ATE030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521X107M025ATE030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521X107M025ATE030 fall under?
The T521X107M025ATE030 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521X107M025ATE030 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521X107M025ATE030 you can contact the distributor directly for product support, shipping queries etc.
Is the T521X107M025ATE030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521X107M025ATE030 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for T521X107M025ATE030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521X107M025ATE030 often in real-time on the comparison pages.
What if I can't find stock of T521X107M025ATE030?
You can fill out our help required form which you can use to request a quote for T521X107M025ATE030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.