Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
571
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
571
in stock
|
Buy Now | |
Farnell
from US$1.45
|
571
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 25V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | V |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
KEMET Tantalum Capacitors - Polymer 25V 15uF 2917 20% ESR%3D40mOhms | Distrelec |
T521 Tantalum Capacitor 15uF 25V 20% | RS |
15.0Uf 25.0V |Kemet T521V156M025ATE040 | Newark Electronics |
Tantalum Polymer Capacitor, 15 uF, 25 V, ± 20%, V, 40 mohm, 2917 [7343-19 Metric] | Avnet America |
CAP, 15µF, 25V, 20% | element14 |
Where can I find additional details, specifications and documents for a T521V156M025ATE040?
Additional datasheets, footprints and schematics for T521V156M025ATE040 are listed on our Part Details page. You can also find images and similar parts to T521V156M025ATE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521V156M025ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521V156M025ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521V156M025ATE040 fall under?
The T521V156M025ATE040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521V156M025ATE040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521V156M025ATE040 you can contact the distributor directly for product support, shipping queries etc.
Is the T521V156M025ATE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521V156M025ATE040 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, RS and Newark Electronics have stock available or on a lead time for T521V156M025ATE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521V156M025ATE040 often in real-time on the comparison pages.
What if I can't find stock of T521V156M025ATE040?
You can fill out our help required form which you can use to request a quote for T521V156M025ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.