T521T336M016ATE050 Capacitors by KEMET

CAP 33µF 16V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for RS
RS
from US$0.84
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now
Logo for Farnell
Farnell
from US$0.87
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 16V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.05ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

T521 Cap Tantalum Polymer 33uF 20% 16VDC | RS
Cap, 33Uf, 16V, Tant, Polymer, Case T | Newark Electronics
Tantalum Polymer Capacitor, 33 uF, 16 V, ± 20%, T, 50 mohm, 1411 [3528-12 Metric] | Avnet America
CAP, 33µF, 16V, 20% | element14
Tantalum Polymer Capacitor, 33 uF, 16 V, � 20%, T, 50 mohm, 1411 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T521T336M016ATE050?

Additional datasheets, footprints and schematics for T521T336M016ATE050 are listed on our Part Details page. You can also find images and similar parts to T521T336M016ATE050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T521T336M016ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521T336M016ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T521T336M016ATE050 fall under?

The T521T336M016ATE050 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T521T336M016ATE050 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T521T336M016ATE050 you can contact the distributor directly for product support, shipping queries etc.

Is the T521T336M016ATE050 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T521T336M016ATE050 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T521T336M016ATE050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T521T336M016ATE050 often in real-time on the comparison pages.

What if I can't find stock of T521T336M016ATE050?

You can fill out our help required form which you can use to request a quote for T521T336M016ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay