T521D157M020ATE050 KEMET Parts by KEMET

CAP 150UF 20V TANT POLYMER D

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.01


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.01
-
Buy Now
Logo for element14 element14 US$2.11
-
Buy Now
Logo for Distrelec Distrelec US$2.90
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 150µF
Voltage Rating 20V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.05ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 150Uf, 20V, Tant, Polymer, Case D | Newark Electronics
CAP, 150UF, 20V, TANT, POLYMER, D | element14
KEMET Tantalum Capacitor 150 uF 20 VDC | Distrelec
Tantalum Polymer Capacitor, 150 uF, 20 V, ± 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet Asia
Tantalum Polymer Capacitor, 150 uF, 20 V, � 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T521D157M020ATE050?

Additional datasheets, footprints and schematics for T521D157M020ATE050 are listed on our Part Details page. You can also find images and similar parts to T521D157M020ATE050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T521D157M020ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521D157M020ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T521D157M020ATE050 fall under?

The T521D157M020ATE050 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T521D157M020ATE050 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T521D157M020ATE050 you can contact the distributor directly for product support, shipping queries etc.

Is the T521D157M020ATE050 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T521D157M020ATE050 have stock available?

Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Avnet Asia have stock available or on a lead time for T521D157M020ATE050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T521D157M020ATE050 often in real-time on the comparison pages.

What if I can't find stock of T521D157M020ATE050?

You can fill out our help required form which you can use to request a quote for T521D157M020ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay