Status: | Unknown |
---|---|
Series: | T52X KO-CAP® Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | T52X KO-CAP® Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.05ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KO CAP Tantalum Polymer SMD High Voltage | RS |
Cap, 100Uf, 25V, Tant, Polymer, D | Newark Electronics |
Tantalum Polymer Capacitor, 100 uF, 25 V, ± 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T521D107M025ATE050?
Additional datasheets, footprints and schematics for T521D107M025ATE050 are listed on our Part Details page. You can also find images and similar parts to T521D107M025ATE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521D107M025ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521D107M025ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521D107M025ATE050 fall under?
The T521D107M025ATE050 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521D107M025ATE050 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521D107M025ATE050 you can contact the distributor directly for product support, shipping queries etc.
Is the T521D107M025ATE050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T521D107M025ATE050 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T521D107M025ATE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521D107M025ATE050 often in real-time on the comparison pages.
What if I can't find stock of T521D107M025ATE050?
You can fill out our help required form which you can use to request a quote for T521D107M025ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.