Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
1,555
in stock
|
Buy Now | |
Newark Electronics
from US$3.87
|
6,000
in stock
|
Buy Now | |
element14
from US$2.17
|
6,000
in stock
|
Buy Now | |
Farnell
from US$2.12
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$2.07
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$2.54
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
664
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
495
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Μf, 25V, 20% Rohs Compliant: Yes |Kemet T521D107M025ATE040 | Newark Electronics |
CAP, 100µF, 25V, 20% | element14 |
T521 Tantalum Capacitor 100uF 25V 20% | RS |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 100 uF, 25 V, ± 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet America |
Tantalum Polymer Capacitor, 100 uF, 25 V, � 20%, D, 40 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
T521 TANTALUM CAPACITOR 100UF 25V 20% | KEMET T521D107M025ATE040 | RS Americas |
Where can I find additional details, specifications and documents for a T521D107M025ATE040?
Additional datasheets, footprints and schematics for T521D107M025ATE040 are listed on our Part Details page. You can also find images and similar parts to T521D107M025ATE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521D107M025ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521D107M025ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521D107M025ATE040 fall under?
The T521D107M025ATE040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521D107M025ATE040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521D107M025ATE040 you can contact the distributor directly for product support, shipping queries etc.
Is the T521D107M025ATE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521D107M025ATE040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for T521D107M025ATE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521D107M025ATE040 often in real-time on the comparison pages.
What if I can't find stock of T521D107M025ATE040?
You can fill out our help required form which you can use to request a quote for T521D107M025ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.