Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.74
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 2.5V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | V |
ESR | 0.007ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 470Μf, 2.5V, 20% Rohs Compliant: Yes |Kemet T520V477M2R5ATE007 | Newark Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
T520 Cap Tantalum Polymer 470uF 20% 2.5V | RS |
Tantalum Polymer Capacitor, 470 uF, 2.5 V, ± 20%, V, 7 mohm, 2917 [7343-19 Metric] | Avnet America |
CAP, 470µF, 2.5V, 20% | Farnell |
Tantalum Polymer Capacitor, 470 uF, 2.5 V, � 20%, V, 7 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520V477M2R5ATE007?
Additional datasheets, footprints and schematics for T520V477M2R5ATE007 are listed on our Part Details page. You can also find images and similar parts to T520V477M2R5ATE007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520V477M2R5ATE007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520V477M2R5ATE007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520V477M2R5ATE007 fall under?
The T520V477M2R5ATE007 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520V477M2R5ATE007 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520V477M2R5ATE007 you can contact the distributor directly for product support, shipping queries etc.
Is the T520V477M2R5ATE007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520V477M2R5ATE007 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Avnet America and element14 have stock available or on a lead time for T520V477M2R5ATE007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520V477M2R5ATE007 often in real-time on the comparison pages.
What if I can't find stock of T520V477M2R5ATE007?
You can fill out our help required form which you can use to request a quote for T520V477M2R5ATE007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.