Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,040
in stock
|
Buy Now | |
element14
from US$0.83
|
1,040
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
37
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 4V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | V |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 330Μf, 4V, 20% | Newark Electronics |
CAP, 330µF, 4V, 20% | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
T520 Cap Tantalum Polymer 330uF 20% 4VDC | RS |
Tantalum Polymer Capacitor, 330 uF, 4 V, ± 20%, V, 25 mohm, 2917 [7343-19 Metric] | Avnet America |
Tantalum Polymer Capacitor, 330 uF, 4 V, � 20%, V, 25 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520V337M004ATE025?
Additional datasheets, footprints and schematics for T520V337M004ATE025 are listed on our Part Details page. You can also find images and similar parts to T520V337M004ATE025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520V337M004ATE025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520V337M004ATE025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520V337M004ATE025 fall under?
The T520V337M004ATE025 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520V337M004ATE025 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520V337M004ATE025 you can contact the distributor directly for product support, shipping queries etc.
Is the T520V337M004ATE025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520V337M004ATE025 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for T520V337M004ATE025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520V337M004ATE025 often in real-time on the comparison pages.
What if I can't find stock of T520V337M004ATE025?
You can fill out our help required form which you can use to request a quote for T520V337M004ATE025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.