T520V227M010ATE040 KEMET Parts by KEMET

CAP 220UF 10V TANT POLYMER CASE V

Status: Unknown
Series: KO-CAP T520 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.20
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.05
983
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.12
-
Buy Now
Logo for element14
element14
from US$0.82
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Product Range KO-CAP T520 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code V
ESR 0.04ohm
Operating Temperature Min -55°C

Alternative Descriptions

Cap, 220Uf, 10V, Tant, Polymer, Case V | Newark Electronics
70AC4436 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520V227M010ATE040?

Additional datasheets, footprints and schematics for T520V227M010ATE040 are listed on our Part Details page. You can also find images and similar parts to T520V227M010ATE040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520V227M010ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520V227M010ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520V227M010ATE040 fall under?

The T520V227M010ATE040 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T520V227M010ATE040 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520V227M010ATE040 you can contact the distributor directly for product support, shipping queries etc.

Is the T520V227M010ATE040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520V227M010ATE040 have stock available?

Authorised distributors including Rapid Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for T520V227M010ATE040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520V227M010ATE040 often in real-time on the comparison pages.

What if I can't find stock of T520V227M010ATE040?

You can fill out our help required form which you can use to request a quote for T520V227M010ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay