Status: | Unknown |
---|---|
Series: | T520 Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Product Range | T520 Series |
Manufacturer Size Code | T |
Capacitor Case Style | 1411 [3528 Metric] |
Capacitor Dielectric Type | Tantalum |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 68Uf, 4V | Newark Electronics |
CAP, 68UF, 4V, TANT, POLYMER, CASE T | Farnell |
Tantalum Polymer Capacitor, 68 uF, 4 V, � 20%, T, 70 mohm, 1411 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520T686M004ATE070?
Additional datasheets, footprints and schematics for T520T686M004ATE070 are listed on our Part Details page. You can also find images and similar parts to T520T686M004ATE070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520T686M004ATE070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520T686M004ATE070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520T686M004ATE070 fall under?
The T520T686M004ATE070 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520T686M004ATE070 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520T686M004ATE070 you can contact the distributor directly for product support, shipping queries etc.
Is the T520T686M004ATE070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T520T686M004ATE070 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for T520T686M004ATE070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520T686M004ATE070 often in real-time on the comparison pages.
What if I can't find stock of T520T686M004ATE070?
You can fill out our help required form which you can use to request a quote for T520T686M004ATE070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.