Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.30 |
No stock
|
Buy Now | |
Newark Electronics | US$0.99 |
500
|
Buy Now | |
Rapid Electronics | US$1.13 |
500
|
Buy Now | |
Distrelec | US$3.07 |
500
|
Buy Now | |
Avnet America | US$1.18 |
-
|
Buy Now | |
element14 | US$1.03 |
-
|
Buy Now | |
TTI Europe | US$1.01 |
-
|
Buy Now | |
Farnell | US$1.16 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.05ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
68.0Uf 16.0V |Kemet T520D686M016ATE050 | Newark Electronics |
KEMET Tantalum Capacitors - Polymer 16V 68uF 2917 20% ESR%3D50mOhms | Distrelec |
T520 Cap Tantalum Polymer 68uF 20% 16VDC | RS |
Tantalum Polymer Capacitor, 68 uF, 16 V, ± 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 68µF, 16V, 20% | element14 |
Tantalum Polymer Capacitor, 68 uF, 16 V, � 20%, D, 50 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520D686M016ATE050?
Additional datasheets, footprints and schematics for T520D686M016ATE050 are listed on our Part Details page. You can also find images and similar parts to T520D686M016ATE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520D686M016ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D686M016ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520D686M016ATE050 fall under?
The T520D686M016ATE050 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T520D686M016ATE050 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520D686M016ATE050 you can contact the distributor directly for product support, shipping queries etc.
Is the T520D686M016ATE050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520D686M016ATE050 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, RS and Avnet America have stock available or on a lead time for T520D686M016ATE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520D686M016ATE050 often in real-time on the comparison pages.
What if I can't find stock of T520D686M016ATE050?
You can fill out our help required form which you can use to request a quote for T520D686M016ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.