T520D337M2R5ATE006 Capacitors by KEMET

CAPACITOR TANT330UF2.5V 0.006 OHM 7343-31 20%, FULL REEL

Status: Unknown
Series: T520 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.52


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.67
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 330µF
Voltage Rating 2.5V
Product Range T520 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.006ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant330Uf2.5V 0.006 Ohm 7343-31 20%, Full Reel | Newark Electronics
CAP, 330UF, 2.5V, TANT, POLYMER, CASE D | Farnell
Tantalum Polymer Capacitor, 330 uF, 2.5 V, � 20%, D, 6 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520D337M2R5ATE006?

Additional datasheets, footprints and schematics for T520D337M2R5ATE006 are listed on our Part Details page. You can also find images and similar parts to T520D337M2R5ATE006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520D337M2R5ATE006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D337M2R5ATE006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520D337M2R5ATE006 fall under?

The T520D337M2R5ATE006 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520D337M2R5ATE006 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520D337M2R5ATE006 you can contact the distributor directly for product support, shipping queries etc.

Is the T520D337M2R5ATE006 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T520D337M2R5ATE006 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for T520D337M2R5ATE006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520D337M2R5ATE006 often in real-time on the comparison pages.

What if I can't find stock of T520D337M2R5ATE006?

You can fill out our help required form which you can use to request a quote for T520D337M2R5ATE006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay