Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
12,348
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
12,348
in stock
|
Buy Now | |
element14
from US$0.79
|
12,348
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
788
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.055ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap, 100Μf, 10V, 20% | Newark Electronics |
CAP, 100µF, 10V, 20% | element14 |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 100 uF, 10 V, ± 20%, D, 55 mohm, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum,100 uF,20%,10 VDC, SMT,7343 mm, ESR 0.055 Ohms, Cut Tape | KEMET T520D107M010ATE055 | RS Americas |
Tantalum Polymer Capacitor, 100 uF, 10 V, � 20%, D, 55 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520D107M010ATE055?
Additional datasheets, footprints and schematics for T520D107M010ATE055 are listed on our Part Details page. You can also find images and similar parts to T520D107M010ATE055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520D107M010ATE055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D107M010ATE055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520D107M010ATE055 fall under?
The T520D107M010ATE055 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520D107M010ATE055 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520D107M010ATE055 you can contact the distributor directly for product support, shipping queries etc.
Is the T520D107M010ATE055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520D107M010ATE055 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for T520D107M010ATE055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520D107M010ATE055 often in real-time on the comparison pages.
What if I can't find stock of T520D107M010ATE055?
You can fill out our help required form which you can use to request a quote for T520D107M010ATE055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.