T520B686M006ATE035 Capacitors by KEMET

CAPACITOR TANT, 68UF 6.3V 0.035 OHM 20%, 3528-21

Status: Unknown
Series: T520 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.44


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.46
-
Buy Now
Logo for Avnet America Avnet America US$0.52
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 68µF
Voltage Rating 6.3V
Product Range T520 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.035ohm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 68Uf 6.3V 0.035 Ohm 20%, 3528-21 | Newark Electronics
Tantalum Polymer Capacitor, 68 uF, 6.3 V, ± 20%, B, 35 mohm, 1411 [3528-21 Metric] | Avnet America
CAP, 68UF, 6.3V, TANT, POLYMER, CASE B | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520B686M006ATE035?

Additional datasheets, footprints and schematics for T520B686M006ATE035 are listed on our Part Details page. You can also find images and similar parts to T520B686M006ATE035 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520B686M006ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520B686M006ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520B686M006ATE035 fall under?

The T520B686M006ATE035 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520B686M006ATE035 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520B686M006ATE035 you can contact the distributor directly for product support, shipping queries etc.

Is the T520B686M006ATE035 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T520B686M006ATE035 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T520B686M006ATE035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520B686M006ATE035 often in real-time on the comparison pages.

What if I can't find stock of T520B686M006ATE035?

You can fill out our help required form which you can use to request a quote for T520B686M006ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay