Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
4,606
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
44,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
4,606
in stock
|
Buy Now | |
element14
from US$0.36
|
4,606
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
3,918
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,151
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.00
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.07ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, B, 70 mohm, 1411 [3528-21 Metric] | Avnet America |
Cap, 47Μf, 6.3V, 20% | Newark Electronics |
CAP, 47µF, 6.3V, 20% | element14 |
Capacitor, Tantalum, Cap 47 uF, Tol 20%, 6.3 VDC, SMT, 3528-21, ESR | KEMET T520B476M006ATE070 | RS Americas |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, B, 70 mohm, 1411 [3528-21 Metric] | Avnet Abacus |
Cap Tant Solid 47uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.07 Ohm 105?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a T520B476M006ATE070?
Additional datasheets, footprints and schematics for T520B476M006ATE070 are listed on our Part Details page. You can also find images and similar parts to T520B476M006ATE070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520B476M006ATE070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520B476M006ATE070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520B476M006ATE070 fall under?
The T520B476M006ATE070 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520B476M006ATE070 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520B476M006ATE070 you can contact the distributor directly for product support, shipping queries etc.
Is the T520B476M006ATE070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520B476M006ATE070 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for T520B476M006ATE070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520B476M006ATE070 often in real-time on the comparison pages.
What if I can't find stock of T520B476M006ATE070?
You can fill out our help required form which you can use to request a quote for T520B476M006ATE070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.