T510E687K006ATE012 KEMET Parts by KEMET

CAPACITOR 680UF 6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.03

Distributor Stock
Logo for Farnell
Farnell
from US$7.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.03
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$6.79
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Capacitance Tolerance ± 10%
Voltage Rating 6V
ESR 0.023ohm
Operating Temperature Range -55°C to +125°C
SVHC No SVHC (20-Jun-2011)
Capacitor Mounting SMD
External Depth 4mm
External Length / Height 7.3mm
External Width 4.3mm
No. of Pins 2
Package / Case E
Terminal Type Surface Mount (SMD SMT)
Termination Type SMD
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 6V

Alternative Descriptions

Tantalum Capacitor 680Uf6.3V 0.012 Ohm 2924 10% | Newark Electronics
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2924 [7360-38 Metric] | Avnet America
Capacitor | RS Americas
CAPACITOR, 680UF, 6V | Farnell
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2924 [7360-38 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T510E687K006ATE012?

Additional datasheets, footprints and schematics for T510E687K006ATE012 are listed on our Part Details page. You can also find images and similar parts to T510E687K006ATE012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T510E687K006ATE012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T510E687K006ATE012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T510E687K006ATE012 fall under?

The T510E687K006ATE012 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T510E687K006ATE012 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T510E687K006ATE012 you can contact the distributor directly for product support, shipping queries etc.

Is the T510E687K006ATE012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T510E687K006ATE012 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and TTI Europe have stock available or on a lead time for T510E687K006ATE012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T510E687K006ATE012 often in real-time on the comparison pages.

What if I can't find stock of T510E687K006ATE012?

You can fill out our help required form which you can use to request a quote for T510E687K006ATE012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay