T510E108K004ATE018 KEMET Parts by KEMET

CAP 1000UF 4V TANT CASE E

Status: Unknown
Series: T510 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.88

Distributor Stock
Logo for Farnell
Farnell
from US$7.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 4V
Tantalum Capacitor Case 2924 [7360 Metric]
Product Range T510 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.018ohm
Manufacturer Size Code E
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor 1000Uf 4V 0.018 Ohm 10% 2924 | Newark Electronics
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, ± 10%, -55 °C, 125 °C, 2924 [7360-38 Metric] | Avnet America
1000uF MnO2 Tantalum Capacitor, 4 V +/-10%, T510 Series | KEMET T510E108K004ATE018 | RS Americas
CAP, 1000UF, 4V, TANT, CASE E | Farnell
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, � 10%, -55 �C, 125 �C, 2924 [7360-38 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T510E108K004ATE018?

Additional datasheets, footprints and schematics for T510E108K004ATE018 are listed on our Part Details page. You can also find images and similar parts to T510E108K004ATE018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T510E108K004ATE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T510E108K004ATE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T510E108K004ATE018 fall under?

The T510E108K004ATE018 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T510E108K004ATE018 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T510E108K004ATE018 you can contact the distributor directly for product support, shipping queries etc.

Is the T510E108K004ATE018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T510E108K004ATE018 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for T510E108K004ATE018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T510E108K004ATE018 often in real-time on the comparison pages.

What if I can't find stock of T510E108K004ATE018?

You can fill out our help required form which you can use to request a quote for T510E108K004ATE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay