Status: | Unknown |
---|---|
Series: | T500 Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T500 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 3.5ohm |
RoHS Compliant | Yes |
Cap, 22Uf, 6.3V, Tant, Case B | Newark Electronics |
Where can I find additional details, specifications and documents for a T500B226M006AG6110?
Additional datasheets, footprints and schematics for T500B226M006AG6110 are listed on our Part Details page. You can also find images and similar parts to T500B226M006AG6110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T500B226M006AG6110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T500B226M006AG6110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T500B226M006AG6110 fall under?
The T500B226M006AG6110 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T500B226M006AG6110 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T500B226M006AG6110 you can contact the distributor directly for product support, shipping queries etc.
Is the T500B226M006AG6110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T500B226M006AG6110 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for T500B226M006AG6110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T500B226M006AG6110 often in real-time on the comparison pages.
What if I can't find stock of T500B226M006AG6110?
You can fill out our help required form which you can use to request a quote for T500B226M006AG6110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.