Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$297.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$297.49
|
18
in stock
|
Buy Now |
Tester Type | Digital |
---|---|
Resistance | 1kohm |
External Height | 203mm |
External Width | 51mm |
External Depth | 30.5mm |
RoHS Compliant | Yes |
Electrical Tester, 1Kv, 100A, Cal Du | Newark Electronics |
Where can I find additional details, specifications and documents for a T5-600 USA CAL DU?
Additional datasheets, footprints and schematics for T5-600 USA CAL DU are listed on our Part Details page. You can also find images and similar parts to T5-600 USA CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T5-600 USA CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T5-600 USA CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T5-600 USA CAL DU fall under?
The T5-600 USA CAL DU is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to T5-600 USA CAL DU when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T5-600 USA CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the T5-600 USA CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T5-600 USA CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T5-600 USA CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T5-600 USA CAL DU often in real-time on the comparison pages.
What if I can't find stock of T5-600 USA CAL DU?
You can fill out our help required form which you can use to request a quote for T5-600 USA CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.